Capital Lighting, Inc. 30521-AM-BZ Exterior -Wall Mount 760330

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Wall Lantern UPC: 46335851863 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Wall Lantern UPC: 46335851863 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30521-AM-BZ Exterior -Wall Mount - 760330 - Capital Lighting, Inc.
Columbus, OH, USA
30521-AM-BZ Exterior -Wall Mount
760330
30521-AM-BZ Exterior -Wall Mount 760330
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Wall Lantern UPC: 46335851863 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Length 16.00
Extension: 11.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 7.7
Product Name: Two Light Wall Lantern
UPC: 46335851863
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760330
Product Name 30521-AM-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details