Capital Lighting, Inc. 87-1030-20 Lamps-Table Lamps 760294

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Florida Bronze Weight: 10 Product Name: One Light Torchiere
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Florida Bronze Weight: 10 Product Name: One Light Torchiere

Suppliers

Company
Product
Description
Supplier Links
87-1030-20 Lamps-Table Lamps - 760294 - Capital Lighting, Inc.
Columbus, OH, USA
87-1030-20 Lamps-Table Lamps
760294
87-1030-20 Lamps-Table Lamps 760294
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Florida Bronze Weight: 10 Product Name: One Light Torchiere

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Florida Bronze
Weight: 10
Product Name: One Light Torchiere

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760294
Product Name 87-1030-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details