PRODUCT DETAILS / SPECS
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Multi Color
Weight: 10
Product Name: One Light Table Lantern
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 760253 |
| Product Name | 87-185-81 Lamps-Accent Lamps |
| Application | Residential |