Capital Lighting, Inc. 84-7831-22 Mini Chandeliers-Candle 760211

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old World Brass Weight: 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old World Brass Weight: 13

Suppliers

Company
Product
Description
Supplier Links
84-7831-22 Mini Chandeliers-Candle - 760211 - Capital Lighting, Inc.
Columbus, OH, USA
84-7831-22 Mini Chandeliers-Candle
760211
84-7831-22 Mini Chandeliers-Candle 760211
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old World Brass Weight: 13

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Old World Brass
Weight: 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760211
Product Name 84-7831-22 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details