Capital Lighting, Inc. 87-1045-29 Lamps-Table Lamps 760044

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 11.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 11.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1045-29 Lamps-Table Lamps - 760044 - Capital Lighting, Inc.
Columbus, OH, USA
87-1045-29 Lamps-Table Lamps
760044
87-1045-29 Lamps-Table Lamps 760044
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 11.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Clear
Weight: 11.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760044
Product Name 87-1045-29 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details