Capital Lighting, Inc. 85-3671-2B Lamps-Floor Lamps 760012

Description
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 15 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 15 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3671-2B Lamps-Floor Lamps - 760012 - Capital Lighting, Inc.
Columbus, OH, USA
85-3671-2B Lamps-Floor Lamps
760012
85-3671-2B Lamps-Floor Lamps 760012
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 15 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 15
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760012
Product Name 85-3671-2B Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details