Capital Lighting, Inc. 85-3761-7H Lamps-Floor Lamps 760000

Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Qty: 1 Wattage: 100 Finish: Cima Gold Weight: 29 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Qty: 1 Wattage: 100 Finish: Cima Gold Weight: 29 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3761-7H Lamps-Floor Lamps - 760000 - Capital Lighting, Inc.
Columbus, OH, USA
85-3761-7H Lamps-Floor Lamps
760000
85-3761-7H Lamps-Floor Lamps 760000
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Qty: 1 Wattage: 100 Finish: Cima Gold Weight: 29 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 62.00
Bulb
Qty: 1
Wattage: 100
Finish: Cima Gold
Weight: 29
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760000
Product Name 85-3761-7H Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details