Capital Lighting, Inc. 5033-4-44 Bathroom Fixtures-Four Lights 759993

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5033-4-44 Bathroom Fixtures-Four Lights - 759993 - Capital Lighting, Inc.
Columbus, OH, USA
5033-4-44 Bathroom Fixtures-Four Lights
759993
5033-4-44 Bathroom Fixtures-Four Lights 759993
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 9.25
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Toasted Sienna
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759993
Product Name 5033-4-44 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details