Capital Lighting, Inc. 5433-1-44 Sconces-Single Glass 759992

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5433-1-44 Sconces-Single Glass - 759992 - Capital Lighting, Inc.
Columbus, OH, USA
5433-1-44 Sconces-Single Glass
759992
5433-1-44 Sconces-Single Glass 759992
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Toasted Sienna
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759992
Product Name 5433-1-44 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details