Capital Lighting, Inc. 3333-44 Mini Pendants-Rod 759990

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
3333-44 Mini Pendants-Rod - 759990 - Capital Lighting, Inc.
Columbus, OH, USA
3333-44 Mini Pendants-Rod
759990
3333-44 Mini Pendants-Rod 759990
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Toasted Sienna
Product Name: One Light Pendant
Category: Pendant
Glass: Antique Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759990
Product Name 3333-44 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details