Capital Lighting, Inc. 8333-3-44 Pendants-Bowl Style 759977

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Entry Light Category: Entry Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Entry Light Category: Entry Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8333-3-44 Pendants-Bowl Style - 759977 - Capital Lighting, Inc.
Columbus, OH, USA
8333-3-44 Pendants-Bowl Style
759977
8333-3-44 Pendants-Bowl Style 759977
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Entry Light Category: Entry Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Toasted Sienna
Product Name: Three Light Entry Light
Category: Entry
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759977
Product Name 8333-3-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details