Capital Lighting, Inc. 6826-8-44 Foyer/Hall Lanterns-Open Frame 759967

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Toasted Sienna Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Toasted Sienna Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6826-8-44 Foyer/Hall Lanterns-Open Frame - 759967 - Capital Lighting, Inc.
Columbus, OH, USA
6826-8-44 Foyer/Hall Lanterns-Open Frame
759967
6826-8-44 Foyer/Hall Lanterns-Open Frame 759967
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Toasted Sienna Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Toasted Sienna
Product Name: Eight Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759967
Product Name 6826-8-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details