Capital Lighting, Inc. 8326-5-44 Pendants-Bowl Style 759963

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Toasted Sienna Product Name: Five Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Toasted Sienna Product Name: Five Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8326-5-44 Pendants-Bowl Style - 759963 - Capital Lighting, Inc.
Columbus, OH, USA
8326-5-44 Pendants-Bowl Style
759963
8326-5-44 Pendants-Bowl Style 759963
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Toasted Sienna Product Name: Five Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 37.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Toasted Sienna
Product Name: Five Light Pendant
Category: Pendant
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759963
Product Name 8326-5-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details