Capital Lighting, Inc. 12412 Mini Pendants-Cable 759957

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
12412 Mini Pendants-Cable - 759957 - Capital Lighting, Inc.
Columbus, OH, USA
12412 Mini Pendants-Cable
759957
12412 Mini Pendants-Cable 759957
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759957
Product Name 12412 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details