Capital Lighting, Inc. 5126-2-44 Bathroom Fixtures-Two Lights 759942

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5126-2-44 Bathroom Fixtures-Two Lights - 759942 - Capital Lighting, Inc.
Columbus, OH, USA
5126-2-44 Bathroom Fixtures-Two Lights
759942
5126-2-44 Bathroom Fixtures-Two Lights 759942
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Toasted Sienna
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759942
Product Name 5126-2-44 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details