Capital Lighting, Inc. 6205CB Semi-Flush Mts.-Other 759937

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Chemcial Bronze Product Name: One Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Chemcial Bronze Product Name: One Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
6205CB Semi-Flush Mts.-Other - 759937 - Capital Lighting, Inc.
Columbus, OH, USA
6205CB Semi-Flush Mts.-Other
759937
6205CB Semi-Flush Mts.-Other 759937
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Chemcial Bronze Product Name: One Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 12.00
Bulb
Type: Halogen
Qty: 1
Wattage: 150
Finish: Chemcial Bronze
Product Name: One Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759937
Product Name 6205CB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details