Capital Lighting, Inc. 4441HV Sconces-Single Glass 759930

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Havana Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Havana Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
4441HV Sconces-Single Glass - 759930 - Capital Lighting, Inc.
Columbus, OH, USA
4441HV Sconces-Single Glass
759930
4441HV Sconces-Single Glass 759930
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Havana Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 13.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Havana
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759930
Product Name 4441HV Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details