Capital Lighting, Inc. 11120 Sconces-Pocket 759927

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Tuxedo Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Tuxedo Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
11120 Sconces-Pocket - 759927 - Capital Lighting, Inc.
Columbus, OH, USA
11120 Sconces-Pocket
759927
11120 Sconces-Pocket 759927
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Tuxedo Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Tuxedo Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759927
Product Name 11120 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details