Capital Lighting, Inc. 11883 Semi-Flush Mts.-Bowl Style 759925

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 25.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 25.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
11883 Semi-Flush Mts.-Bowl Style - 759925 - Capital Lighting, Inc.
Columbus, OH, USA
11883 Semi-Flush Mts.-Bowl Style
759925
11883 Semi-Flush Mts.-Bowl Style 759925
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 25.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.50
Height: 25.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759925
Product Name 11883 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details