Capital Lighting, Inc. 4444TP Bathroom Fixtures-Four Lights 759919

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tawny Port Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tawny Port Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
4444TP Bathroom Fixtures-Four Lights - 759919 - Capital Lighting, Inc.
Columbus, OH, USA
4444TP Bathroom Fixtures-Four Lights
759919
4444TP Bathroom Fixtures-Four Lights 759919
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tawny Port Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tawny Port
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759919
Product Name 4444TP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details