Capital Lighting, Inc. 5159TP Pendants-Bowl Style 759914

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5159TP Pendants-Bowl Style - 759914 - Capital Lighting, Inc.
Columbus, OH, USA
5159TP Pendants-Bowl Style
759914
5159TP Pendants-Bowl Style 759914
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tawny Port
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759914
Product Name 5159TP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details