Capital Lighting, Inc. 5151TP/8030 Sconces-Single Candle 759913

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tawny Port Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tawny Port Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
5151TP/8030 Sconces-Single Candle - 759913 - Capital Lighting, Inc.
Columbus, OH, USA
5151TP/8030 Sconces-Single Candle
759913
5151TP/8030 Sconces-Single Candle 759913
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tawny Port Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tawny Port
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759913
Product Name 5151TP/8030 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details