Capital Lighting, Inc. 10028 Mini Pendants-Cable 759909

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
10028 Mini Pendants-Cable - 759909 - Capital Lighting, Inc.
Columbus, OH, USA
10028 Mini Pendants-Cable
759909
10028 Mini Pendants-Cable 759909
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759909
Product Name 10028 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details