Capital Lighting, Inc. 11070 Lamps-Floor Lamps 759901

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 63.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 63.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
11070 Lamps-Floor Lamps - 759901 - Capital Lighting, Inc.
Columbus, OH, USA
11070 Lamps-Floor Lamps
759901
11070 Lamps-Floor Lamps 759901
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 63.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 63.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759901
Product Name 11070 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details