Capital Lighting, Inc. 14439 Large Chandeliers-Glass Shade 759296

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 60.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 60.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
14439 Large Chandeliers-Glass Shade - 759296 - Capital Lighting, Inc.
Columbus, OH, USA
14439 Large Chandeliers-Glass Shade
759296
14439 Large Chandeliers-Glass Shade 759296
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 60.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 49.50
Height: 60.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Rust
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759296
Product Name 14439 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details