Capital Lighting, Inc. 14357 Lamps-Table Lamps 759089

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Bronze Product Name: Ten Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Bronze Product Name: Ten Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
14357 Lamps-Table Lamps - 759089 - Capital Lighting, Inc.
Columbus, OH, USA
14357 Lamps-Table Lamps
759089
14357 Lamps-Table Lamps 759089
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Bronze Product Name: Ten Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 25
Finish: Bronze
Product Name: Ten Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759089
Product Name 14357 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details