Capital Lighting, Inc. 13235 Island/Pool Table-2 Light Bar 759061

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Multi Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Multi Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
13235 Island/Pool Table-2 Light Bar - 759061 - Capital Lighting, Inc.
Columbus, OH, USA
13235 Island/Pool Table-2 Light Bar
759061
13235 Island/Pool Table-2 Light Bar 759061
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Multi Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Multi
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759061
Product Name 13235 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details