Capital Lighting, Inc. 13051 Island/Pool Table-4 Light + 759045

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
13051 Island/Pool Table-4 Light + - 759045 - Capital Lighting, Inc.
Columbus, OH, USA
13051 Island/Pool Table-4 Light +
759045
13051 Island/Pool Table-4 Light + 759045
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rust
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759045
Product Name 13051 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details