Capital Lighting, Inc. 12615 Lamps-Accent Lamps 759044

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
12615 Lamps-Accent Lamps - 759044 - Capital Lighting, Inc.
Columbus, OH, USA
12615 Lamps-Accent Lamps
759044
12615 Lamps-Accent Lamps 759044
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759044
Product Name 12615 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details