Capital Lighting, Inc. 13793 Large Chandeliers-Glass Shade 759038

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 88.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 88.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
13793 Large Chandeliers-Glass Shade - 759038 - Capital Lighting, Inc.
Columbus, OH, USA
13793 Large Chandeliers-Glass Shade
759038
13793 Large Chandeliers-Glass Shade 759038
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 88.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 88.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brown
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759038
Product Name 13793 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details