Capital Lighting, Inc. 13875 Sconces-Pocket 759011

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
13875 Sconces-Pocket - 759011 - Capital Lighting, Inc.
Columbus, OH, USA
13875 Sconces-Pocket
759011
13875 Sconces-Pocket 759011
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759011
Product Name 13875 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details