Capital Lighting, Inc. 87201WT Flush Mounts-Bowl Style 758616

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 2.50 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: White Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783209031883 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 2.50 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: White Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783209031883 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87201WT Flush Mounts-Bowl Style - 758616 - Capital Lighting, Inc.
Columbus, OH, USA
87201WT Flush Mounts-Bowl Style
758616
87201WT Flush Mounts-Bowl Style 758616
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 2.50 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: White Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783209031883 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 2.50
Bulb
Type: T9
Qty: 2
Wattage: 32
Finish: White
Weight: 2.8
Product Name: Two Light Flush Mount
UPC: 783209031883
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758616
Product Name 87201WT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details