Capital Lighting, Inc. 87200WT Flush Mounts-Bowl Style 758614

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 2.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 1.87 Product Name: One Light Flush Mount UPC: 783209031876 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 2.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 1.87 Product Name: One Light Flush Mount UPC: 783209031876 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87200WT Flush Mounts-Bowl Style - 758614 - Capital Lighting, Inc.
Columbus, OH, USA
87200WT Flush Mounts-Bowl Style
758614
87200WT Flush Mounts-Bowl Style 758614
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 2.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 1.87 Product Name: One Light Flush Mount UPC: 783209031876 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 2.50
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: White
Weight: 1.87
Product Name: One Light Flush Mount
UPC: 783209031876
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758614
Product Name 87200WT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details