Capital Lighting, Inc. 87207WT Flush Mounts-Bowl Style 758612

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 2 Wattage: 4 Finish: White Weight: 5.73 Product Name: Two Light Flush Mount UPC: 783209031920 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 2 Wattage: 4 Finish: White Weight: 5.73 Product Name: Two Light Flush Mount UPC: 783209031920 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87207WT Flush Mounts-Bowl Style - 758612 - Capital Lighting, Inc.
Columbus, OH, USA
87207WT Flush Mounts-Bowl Style
758612
87207WT Flush Mounts-Bowl Style 758612
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 2 Wattage: 4 Finish: White Weight: 5.73 Product Name: Two Light Flush Mount UPC: 783209031920 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 2.50
Length 2.50
Bulb
Type: T9
Qty: 2
Wattage: 4
Finish: White
Weight: 5.73
Product Name: Two Light Flush Mount
UPC: 783209031920
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758612
Product Name 87207WT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details