Capital Lighting, Inc. 29442 Lamps-Table Lamps 758288

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Length 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 60 Finish: Burgundy Glaze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977294420 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Length 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 60 Finish: Burgundy Glaze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977294420 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29442 Lamps-Table Lamps - 758288 - Capital Lighting, Inc.
Columbus, OH, USA
29442 Lamps-Table Lamps
758288
29442 Lamps-Table Lamps 758288
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Length 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 60 Finish: Burgundy Glaze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977294420 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 36.50
Length 36.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 60
Finish: Burgundy Glaze
Weight: 14
Product Name: One Light Buffet Lamps
UPC: 792977294420
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758288
Product Name 29442 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details