Capital Lighting, Inc. 27728 Lamps-Table Lamps 758249

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crackled Aged Ivory Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977277287 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crackled Aged Ivory Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977277287 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27728 Lamps-Table Lamps - 758249 - Capital Lighting, Inc.
Columbus, OH, USA
27728 Lamps-Table Lamps
758249
27728 Lamps-Table Lamps 758249
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crackled Aged Ivory Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977277287 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Length 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crackled Aged Ivory Glaze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977277287
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758249
Product Name 27728 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details