Capital Lighting, Inc. 27934 Lamps-Table Lamps 758239

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.75 Length 37.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Distressed Silver Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977279342 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.75 Length 37.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Distressed Silver Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977279342 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27934 Lamps-Table Lamps - 758239 - Capital Lighting, Inc.
Columbus, OH, USA
27934 Lamps-Table Lamps
758239
27934 Lamps-Table Lamps 758239
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.75 Length 37.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Distressed Silver Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977279342 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 37.75
Length 37.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Distressed Silver Leaf
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977279342
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758239
Product Name 27934 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details