Capital Lighting, Inc. 28841 Lamps-Floor Lamps 758222

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 75.00 Length 75.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 792977288412 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 75.00 Length 75.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 792977288412 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28841 Lamps-Floor Lamps - 758222 - Capital Lighting, Inc.
Columbus, OH, USA
28841 Lamps-Floor Lamps
758222
28841 Lamps-Floor Lamps 758222
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 75.00 Length 75.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 792977288412 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 75.00
Length 75.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Golden Bronze
Weight: 26
Product Name: One Light Floor Lamp
UPC: 792977288412
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758222
Product Name 28841 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details