Capital Lighting, Inc. 26302 Lamps-Table Lamps 758014

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977263020 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977263020 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26302 Lamps-Table Lamps - 758014 - Capital Lighting, Inc.
Columbus, OH, USA
26302 Lamps-Table Lamps
758014
26302 Lamps-Table Lamps 758014
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977263020 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Length 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977263020
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758014
Product Name 26302 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details