Capital Lighting, Inc. 26697 Lamps-Table Lamps 758008

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.13 Length 38.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glaze Weight: 11 Product Name: One Light Table Lamp UPC: 792977266977 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.13 Length 38.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glaze Weight: 11 Product Name: One Light Table Lamp UPC: 792977266977 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26697 Lamps-Table Lamps - 758008 - Capital Lighting, Inc.
Columbus, OH, USA
26697 Lamps-Table Lamps
758008
26697 Lamps-Table Lamps 758008
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.13 Length 38.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Glaze Weight: 11 Product Name: One Light Table Lamp UPC: 792977266977 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 38.13
Length 38.13
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black Glaze
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977266977
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758008
Product Name 26697 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details