Capital Lighting, Inc. 20416-BS/OPL Sconces-Pocket 757899

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594001846 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594001846 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20416-BS/OPL Sconces-Pocket - 757899 - Capital Lighting, Inc.
Columbus, OH, USA
20416-BS/OPL Sconces-Pocket
757899
20416-BS/OPL Sconces-Pocket 757899
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594001846 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Length 12.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Wall Fixture
UPC: 641594001846
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757899
Product Name 20416-BS/OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details