Capital Lighting, Inc. 20418-WHT Sconces-Pocket 757897

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.25 Length 17.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White, Amber Product Name: One Light Wall Fixture UPC: 641594001884 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.25 Length 17.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White, Amber Product Name: One Light Wall Fixture UPC: 641594001884 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20418-WHT Sconces-Pocket - 757897 - Capital Lighting, Inc.
Columbus, OH, USA
20418-WHT Sconces-Pocket
757897
20418-WHT Sconces-Pocket 757897
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.25 Length 17.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White, Amber Product Name: One Light Wall Fixture UPC: 641594001884 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.25
Length 17.25
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White, Amber
Product Name: One Light Wall Fixture
UPC: 641594001884
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757897
Product Name 20418-WHT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details