Capital Lighting, Inc. 23099-BS Mini Pendants-Cable 757890

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 144.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Assembly UPC: 641594004670 Category: Transparent Cord Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 144.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Assembly UPC: 641594004670 Category: Transparent Cord Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
23099-BS Mini Pendants-Cable - 757890 - Capital Lighting, Inc.
Columbus, OH, USA
23099-BS Mini Pendants-Cable
757890
23099-BS Mini Pendants-Cable 757890
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 144.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Assembly UPC: 641594004670 Category: Transparent Cord Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 144.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant Assembly
UPC: 641594004670
Category: Transparent Cord Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757890
Product Name 23099-BS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details