Capital Lighting, Inc. 23903-BS/OPL Bathroom Fixtures-Three Lights 757840

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Wall Fixture Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Wall Fixture Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23903-BS/OPL Bathroom Fixtures-Three Lights - 757840 - Capital Lighting, Inc.
Columbus, OH, USA
23903-BS/OPL Bathroom Fixtures-Three Lights
757840
23903-BS/OPL Bathroom Fixtures-Three Lights 757840
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Wall Fixture Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Wall Fixture
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757840
Product Name 23903-BS/OPL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details