Capital Lighting, Inc. 96985-ORB Mid. Chandeliers-Glass Up 757656

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335906044 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335906044 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96985-ORB Mid. Chandeliers-Glass Up - 757656 - Capital Lighting, Inc.
Columbus, OH, USA
96985-ORB Mid. Chandeliers-Glass Up
757656
96985-ORB Mid. Chandeliers-Glass Up 757656
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335906044 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 25.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Five Light Chandelier
UPC: 46335906044
Category: Chandelier
Glass: Satin Bisque
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757656
Product Name 96985-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details