Capital Lighting, Inc. 96989-ORB Mid. Chandeliers-Glass Up 757653

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 46335906051 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 46335906051 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96989-ORB Mid. Chandeliers-Glass Up - 757653 - Capital Lighting, Inc.
Columbus, OH, USA
96989-ORB Mid. Chandeliers-Glass Up
757653
96989-ORB Mid. Chandeliers-Glass Up 757653
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 46335906051 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Nine Light Chandelier
UPC: 46335906051
Category: Chandelier
Glass: Satin Bisque
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757653
Product Name 96989-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details