Capital Lighting, Inc. E20412-09 Sconces-Pocket 757503

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.52 Product Name: Two Light Wall Mount UPC: 845094006336 Category: Wall Sconce Glass: Opal White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.52 Product Name: Two Light Wall Mount UPC: 845094006336 Category: Wall Sconce Glass: Opal White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20412-09 Sconces-Pocket - 757503 - Capital Lighting, Inc.
Columbus, OH, USA
E20412-09 Sconces-Pocket
757503
E20412-09 Sconces-Pocket 757503
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.52 Product Name: Two Light Wall Mount UPC: 845094006336 Category: Wall Sconce Glass: Opal White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 3.52
Product Name: Two Light Wall Mount
UPC: 845094006336
Category: Wall Sconce
Glass: Opal White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757503
Product Name E20412-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details