Capital Lighting, Inc. 96903-ORB Bathroom Fixtures-Three Lights 757394

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Length 8.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335905962 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Length 8.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335905962 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96903-ORB Bathroom Fixtures-Three Lights - 757394 - Capital Lighting, Inc.
Columbus, OH, USA
96903-ORB Bathroom Fixtures-Three Lights
757394
96903-ORB Bathroom Fixtures-Three Lights 757394
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Length 8.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335905962 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.75
Length 8.75
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Bath Bar
UPC: 46335905962
Category: Bath/Vanity/Wall Sconces
Glass: Satin Bisque
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757394
Product Name 96903-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details