Capital Lighting, Inc. E20158-14 Mini Pendants-Cable 757381

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094002109 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094002109 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20158-14 Mini Pendants-Cable - 757381 - Capital Lighting, Inc.
Columbus, OH, USA
E20158-14 Mini Pendants-Cable
757381
E20158-14 Mini Pendants-Cable 757381
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094002109 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3.96
Product Name: One Light Pendant
UPC: 845094002109
Category: Pendant
Glass: Amber Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757381
Product Name E20158-14 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details