Capital Lighting, Inc. 96931-ORB Pendants-Bowl Style 757372

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335905993 Category: Pendant Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335905993 Category: Pendant Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96931-ORB Pendants-Bowl Style - 757372 - Capital Lighting, Inc.
Columbus, OH, USA
96931-ORB Pendants-Bowl Style
757372
96931-ORB Pendants-Bowl Style 757372
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335905993 Category: Pendant Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Inverted Pendant
UPC: 46335905993
Category: Pendant
Glass: Satin Bisque
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757372
Product Name 96931-ORB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details